Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$91.17
Distributor | Stock | ||
---|---|---|---|
Newark
from US$91.17
|
No stock
|
Buy Now |
Tape Colour | Red |
---|---|
Roll Length - Imperial | 36ft |
Roll Length - Metric | 10.97m |
Tape Width - Imperial | 1.25" |
Tape Width - Metric | 31.75mm |
Colour | Red |
Roll Length | 36ft |
Tape Width | 1.25" |
RoHS Compliant | Yes |
Tape, Sealing, Red, 1.25Inx36Ft | Newark Electronics |
Where can I find additional details, specifications and documents for a 608036-6?
Additional datasheets, footprints and schematics for 608036-6 are listed on our Part Details page. You can also find images and similar parts to 608036-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 608036-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 608036-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 608036-6 fall under?
The 608036-6 is listed under Tools & Production Supplies > Tapes.
Can I view similar or alternative parts?
You can view similar parts to 608036-6 when available in the Tapes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 608036-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 608036-6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 608036-6 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 608036-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 608036-6 often in real-time on the comparison pages.
What if I can't find stock of 608036-6?
You can fill out our help required form which you can use to request a quote for 608036-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.