Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$32.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$34.99
|
No stock
|
Buy Now | |
Newark Electronics
from US$40.57
|
97
in stock
|
Buy Now | |
element14
from US$38.92
|
97
in stock
|
Buy Now | |
Farnell
from US$41.85
|
97
in stock
|
Buy Now | |
TE Store
from US$72.28
|
92
in stock
|
Buy Now | |
Avnet America
from US$32.56
|
-
|
Buy Now | |
RS Americas
from US$43.64
|
-
|
Buy Now | |
Boersig
from US$50.00
|
-
|
Buy Now |
Tape Type | Self Amalgamating / Bonding |
---|---|
Tape Backing Material | Silicone Rubber |
Tape Width - Metric | 25.4mm |
Tape Width - Imperial | 1" |
Tape Length - Metric | 10.97m |
Tape Length - Imperial | 36ft |
Colour | Grey |
Status: | Unknown |
---|---|
Series: | 608036 Series |
RoHS: | Compliant |
Tape Type | General Purpose |
---|---|
Tape Colour | Grey |
Roll Length - Imperial | 36ft |
Roll Length - Metric | 10.97m |
Tape Width - Imperial | 1" |
Tape Width - Metric | 25.4mm |
Product Range | 608036 Series |
Colour | Grey |
RoHS Compliant | Yes |
Tape, Sealing, Gray, 1Inx36Ft | Newark Electronics |
SILICONE FUSION TAPE, 1X36' Tape Type: Silicone Fusion Product Width: 25.4 mm Product Width: 1 in Product Length: 4.6 m Product Length: 15 ft Silicone Fusion 25.4 mm 1" 4.6 m | Fusion Tape | Part Number: 608036-4 | Internal Number: 608036-4 | Alias Number: AMPS-0-0608036-4 | TE Connectivity | TE Store |
Tape,SiliconeFusion,1In.,0.76mm.,36ft. | RS |
Cable Accessories Tape Gray Roll | Avnet America |
Tape, Silicone Fusion, 1 In., 0.76 mm., 36 ft., 172 g.,Gray with White Stripe | TE Connectivity 608036-4 | RS Americas |
SILICONE FUSION TAPE, 1"X36' | Boersig |
Where can I find additional details, specifications and documents for a 608036-4?
Additional datasheets, footprints and schematics for 608036-4 are listed on our Part Details page. You can also find images and similar parts to 608036-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 608036-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 608036-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 608036-4 fall under?
The 608036-4 is listed under Tools & Maintenance > Adhesives Sealants & Tapes > Tape.
Can I view similar or alternative parts?
You can view similar parts to 608036-4 when available in the Tape range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 608036-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 608036-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 608036-4 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and RS have stock available or on a lead time for 608036-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 608036-4 often in real-time on the comparison pages.
What if I can't find stock of 608036-4?
You can fill out our help required form which you can use to request a quote for 608036-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.