Status: | Unknown |
---|---|
Series: | 608036 Series |
RoHS: | Compliant |
Tape Type | General Purpose |
---|---|
Tape Colour | Grey |
Roll Length - Imperial | 36ft |
Roll Length - Metric | 10.97m |
Tape Width - Imperial | 1" |
Tape Width - Metric | 25.4mm |
Product Range | 608036 Series |
Colour | Grey |
RoHS Compliant | Yes |
Silicone Fusion Tape, 1 X36 |Amp Te Connectivity 608036-2 | Newark Electronics |
Cable Accessories Tape Gray Roll | Avnet America |
Tape, Silicone Fusion, 1 In., 0.51mm., 36 ft., 127 g., Gray with Blue Stripe | TE Connectivity 608036-2 | RS Americas |
Special Order: SILICONE FUSION TAPE, 1X36' Tape Type: Silicone Fusion Product Width: 25.4 mm Product Width: 1 in Product Length: 10.97 m Product Length: 36 ft Silicone Fusion 25.4 mm 1" 10.97 m | Fusion Tape | Part Number: 608036-2 | Internal Number: 608036-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 608036-2?
Additional datasheets, footprints and schematics for 608036-2 are listed on our Part Details page. You can also find images and similar parts to 608036-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 608036-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 608036-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 608036-2 fall under?
The 608036-2 is listed under Tools & Production Supplies > Tapes.
Can I view similar or alternative parts?
You can view similar parts to 608036-2 when available in the Tapes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 608036-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 608036-2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 608036-2 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America, RS Americas and TE Store have stock available or on a lead time for 608036-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 608036-2 often in real-time on the comparison pages.
What if I can't find stock of 608036-2?
You can fill out our help required form which you can use to request a quote for 608036-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.