Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$25.53
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$37.81
|
245
in stock
|
Buy Now | |
Newark Electronics
from US$37.24
|
245
in stock
|
Buy Now | |
element14
from US$40.25
|
245
in stock
|
Buy Now | |
Chip One Stop
from US$31.40
|
133
in stock
|
Buy Now | |
TE Store
from US$68.72
|
88
in stock
|
Buy Now | |
Avnet America
from US$30.37
|
82
in stock
|
Buy Now | |
Sager
from US$34.78
|
80
in stock
|
Buy Now | |
Electro Enterprises
from US$25.53
|
75
in stock
|
Buy Now | |
RS
from US$34.37
|
37
in stock
|
Buy Now | |
RS Americas
from US$40.72
|
27
in stock
|
Buy Now | |
Boersig
from US$28.15
|
-
|
Buy Now | |
TTI Europe
from US$29.82
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Tape Type | Self Amalgamating / Bonding |
---|---|
Tape Backing Material | Silicone Rubber |
Tape Width - Metric | 24.5mm |
Tape Width - Imperial | 1" |
Tape Length - Metric | 10.97m |
Tape Colour | Red |
Width | 1" |
Status: | Unknown |
---|---|
Series: | 608036 Series |
RoHS: | Compliant |
Tape Type | General Purpose |
---|---|
Tape Colour | Red |
Roll Length - Imperial | 36ft |
Roll Length - Metric | 10.97m |
Tape Width - Imperial | 1" |
Tape Width - Metric | 25.4mm |
Product Range | 608036 Series |
RoHS Compliant | Yes |
Tape, Silicone Fusion, Rubber, Red, 1Inx36Ft | Newark Electronics |
SILICONE FUSION TAPE,1X36' Tape Type: Silicone Fusion Product Width: 25.4 mm Product Width: 1 in Product Length: 10.97 m Product Length: 36 ft Silicone Fusion 25.4 mm 1" 10.97 m | Fusion Tape | Part Number: 608036-1 | Internal Number: 608036-1 | TE Connectivity | TE Store |
Cable Accessories Tape Silicone Rubber Red Roll | Avnet America |
Adhesive Tapes SILICONE FUSION TAPE 1X36' | Sager |
SILICONE FUSION TAPE,1"X36' | RS |
Tape, Silicone Fusion, 1 In., 0.51 mm., 36ft., 127 g., Red with Blue Stripe | TE Connectivity 608036-1 | RS Americas |
SILICONE FUSION TAPE,1 X36' | TTI Europe |
Where can I find additional details, specifications and documents for a 608036-1.?
Additional datasheets, footprints and schematics for 608036-1. are listed on our Part Details page. You can also find images and similar parts to 608036-1. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 608036-1. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 608036-1. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 608036-1. fall under?
The 608036-1. is listed under Tools & Maintenance > Adhesives Sealants & Tapes > Tape.
Can I view similar or alternative parts?
You can view similar parts to 608036-1. when available in the Tape range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 608036-1. you can contact the distributor directly for product support, shipping queries etc.
Is the 608036-1. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 608036-1. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and TE Store have stock available or on a lead time for 608036-1..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 608036-1. often in real-time on the comparison pages.
What if I can't find stock of 608036-1.?
You can fill out our help required form which you can use to request a quote for 608036-1. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.