Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
70,163
in stock
|
Buy Now | |
Rapid Electronics
from US$0.17
|
70,163
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
70,163
in stock
|
Buy Now | |
Distrelec
from US$0.17
|
70,163
in stock
|
Buy Now | |
Heilind Electronics
from US$0.20
|
26,505
in stock
|
Buy Now | |
TE Store
from US$0.20
|
22,125
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.20
|
8,835
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
Boersig
from US$0.18
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Pre-Tin |
---|---|
Stud Hole | No |
Terminal Angle | Straight |
Mating Pin Diameter | .058in, 1.47mm |
Terminal Orientation | Straight |
Underplating Material | Nickel |
Contact Plating Material | Tin |
Terminal & Splice Type | Pin |
Terminal Type | Receptacle |
PCB Thickness (Recommended) | .063 – .094in, 1.6 – 2.39mm |
Height Above PC Board | .212in, 5.33mm |
Extension Below Board | .15in, 3.81mm |
PCB Hole Diameter | 3.68mm, .145in |
Receptacle Terminal Stock Thickness | .25mm, .01in |
Wire Insulation Support | Without |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Terminates To | Printed Circuit Board |
Mounting Style | Stud Mount |
Termination Method | Through Hole |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Printed Circuit Board Terminal |Amp Te Connectivity 60803-2 | Newark Electronics |
Terminals 058 DIA PIN PC | Rapid Electronics |
TE Connectivity - AMP PCB Terminal .058 DIA PIN PC PTPPHBZ | Distrelec |
.058 DIA PIN PC PTPPHBZ | Heilind Electronics |
.058 DIA PIN PC PTPPHBZ PCB Terminal Type: Receptacle PCB Thickness (Recommended): 1.6 – 2.39 mm PCB Thickness (Recommended): .063 – .094 in PCB Hole Diameter: 3.68 mm PCB Hole Diameter: .145 in Receptacle 1.6 – 2.39 mm .063 – .094" 3.68 mm | PCB Terminal | Part Number: 60803-2 | Internal Number: 60803-2 | TE Connectivity | TE Store |
Contact Pin pcb press fit 0.058 inch dia | RS |
B-Shape Phospher Bronze Press Fit Pin | Future Electronics |
PC PIN PIN 9.91mm 2.29mm Pre-Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Termination | Solder |
Wire Size AWG Min | - |
Wire Size AWG Max | - |
Conductor Area CSA | - |
Pin Diameter | 1.47mm |
Insulator Colour | - |
Insulator Material | - |
Terminal Material | Phosphor Bronze |
Overall Length | 9.91mm |
Pin Length | 4.06mm |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 60803-2?
Additional datasheets, footprints and schematics for 60803-2 are listed on our Part Details page. You can also find images and similar parts to 60803-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60803-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60803-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60803-2 fall under?
The 60803-2 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 60803-2 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60803-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 60803-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60803-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics have stock available or on a lead time for 60803-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60803-2 often in real-time on the comparison pages.
What if I can't find stock of 60803-2?
You can fill out our help required form which you can use to request a quote for 60803-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.