Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pin Diameter | 1.47mm |
---|---|
Terminal Material | Phosphor Bronze |
Overall Length | 9.91mm |
Pin Length | 3.81mm |
RoHS Compliant | No |
.058 Dia Pin Pc Ausnpb/Ni/Phbz |Amp Te Connectivity 60803-1 | Newark Electronics |
.058 DIA PIN PC AUSNPB/NI/PHBZ | Rapid Electronics |
TE Connectivity - AMP .058 DIA PIN PC AUSNPB/NI/PHBZ | Distrelec |
PC PIN PIN 9.91mm 2.29mm Gold Over Nickel Loose Piece | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Termination | Solder |
Wire Size AWG Min | - |
Wire Size AWG Max | - |
Conductor Area CSA | - |
Pin Diameter | 1.47mm |
Insulator Colour | - |
Insulator Material | - |
Terminal Material | Phosphor Bronze |
Overall Length | 9.91mm |
Pin Length | 4.06mm |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 60803-1.?
Additional datasheets, footprints and schematics for 60803-1. are listed on our Part Details page. You can also find images and similar parts to 60803-1. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60803-1. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60803-1. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60803-1. fall under?
The 60803-1. is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Pin Terminals.
Can I view similar or alternative parts?
You can view similar parts to 60803-1. when available in the Pin Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60803-1. you can contact the distributor directly for product support, shipping queries etc.
Is the 60803-1. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60803-1. have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet Abacus have stock available or on a lead time for 60803-1..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60803-1. often in real-time on the comparison pages.
What if I can't find stock of 60803-1.?
You can fill out our help required form which you can use to request a quote for 60803-1. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.