Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Inspection Slot | No |
Weight per Piece | 2531g |
Comment | Kit includes assorted PIDG terminals (25 each) in a metal box. |
Packaging Method | Box & Carton |
Packaging Quantity | 1 |
Wire/Cable Type | Regular Wire |
Sealable | No |
Support Style | Insulation Support |
Pidg Termination Kit | Newark Electronics |
Connector Accessories PIDG Terminals Kit | Avnet America |
PIDG TERMINATION KIT | element14 |
Special Order: PIDG KIT WO/TOOL Ring Terminal Product Type: Terminal Kit Sealable: No Terminal Plating Material: Tin Wire Insulation Support Retention Type: Insulation Support Packaging Method: Box & Carton Terminal Kit Tin Insulation Support | Ring Terminal | Part Number: 608028-2 | Internal Number: 608028-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 608028-2?
Additional datasheets, footprints and schematics for 608028-2 are listed on our Part Details page. You can also find images and similar parts to 608028-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 608028-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 608028-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 608028-2 fall under?
The 608028-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 608028-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 608028-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 608028-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 608028-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, TE Store and Farnell have stock available or on a lead time for 608028-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 608028-2 often in real-time on the comparison pages.
What if I can't find stock of 608028-2?
You can fill out our help required form which you can use to request a quote for 608028-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.