Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0608028-1,
A67940-000 |
Weight per Piece | 2.508g |
---|---|
Inspection Slot | No |
Plating Material | Tin |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Underplating Material | None |
Government Qualified | No |
Screw & Hole Thread Size | None |
Comment | Kit includes assorted PIDG terminals (25 each) and hand tool in a metal box. |
Packaging Quantity | 1 |
Packaging Method | Loose Piece |
Insulated | Yes |
Wire/Cable Type | Copper |
Barrel Type | Closed Barrel |
Support Style | Insulation Support |
Sealable | No |
AMP Electrical Maintenance And Repair Kits | Avnet America |
AMP | RS Americas |
Pidg Termination Kit | Newark Electronics |
Where can I find additional details, specifications and documents for a 608028-1?
Additional datasheets, footprints and schematics for 608028-1 are listed on our Part Details page. You can also find images and similar parts to 608028-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 608028-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 608028-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 608028-1 fall under?
The 608028-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 608028-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 608028-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 608028-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 608028-1 have stock available?
Authorised distributors including Avnet America, RS Americas and Newark Electronics have stock available or on a lead time for 608028-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 608028-1 often in real-time on the comparison pages.
What if I can't find stock of 608028-1?
You can fill out our help required form which you can use to request a quote for 608028-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.