Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
13,982
in stock
|
Buy Now | |
Heilind Electronics
from US$0.16
|
144,000
in stock
|
Buy Now | |
TE Store
from US$0.18
|
55,608
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
48,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.16
|
33,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
13,982
in stock
|
Buy Now | |
element14
from US$0.15
|
13,982
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
12,000
in stock
|
Buy Now | |
RS Americas
from US$0.18
|
-
|
Buy Now | |
Boersig
from US$0.11
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Terminal Type | Shur-Plug |
Pin Diameter | 4.57mm, .18in |
Terminal Orientation | Straight |
Wire Size | 18 – 14AWG, .8 – 2mm², 1624 – 4106CMA |
Accepts Wire Insulation Diameter Range | 2.29 – 3.18mm, .09 – .125in |
Barrel Inside Diameter | 1.65mm, 2.66mm, .105in, .065in |
Overall Length | 19.94mm, .785in |
Material Thickness | .39mm, .0157in |
Wire Insulation Diameter (Max) | 3.17mm, .125in |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 12000 |
Packaging Method | Reel |
Wire/Cable Type | Discrete Wire |
Insulated | No |
Barrel Type | Open Barrel |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
AUTO SHPL RCPT 18-14 TPBR | Heilind Electronics |
SHUR PLUG 180 RECEPTACLE 18-14 AWG TPBR Crimp Wire Terminal Type: Shur-Plug Mating Pin Diameter: 4.57 mm Mating Pin Diameter: .18 in Compatible Insulation Diameter Range: .09 – .125 in .125 in Compatible Insulation Diameter Range: 2.29 – 3.18 mm 3.17 mm Shur-Plug 4.57 mm .18" .09 – .125" | Crimp Wire Pins & Tabs & Ferrule | Part Number: 60798-4 | Internal Number: 60798-4 | TE Connectivity | TE Store |
14-18 AWG Crimp Tin Female Receptacle (Socket) Terminal Connector | Future Electronics |
Connector Contacts Rohs Compliant: Yes |Amp Te Connectivity 60798-4 | Newark Electronics |
CONNECTOR CONTACTS | element14 |
CONNECTOR CONTACTS 07AH5934 | Farnell |
Crimp Terminal 14-18AWG F 19.94mm 4.57mm Tin Strip on Reel | Avnet America |
SHUR PLUG 180 RECEPTACLE 18-14 AWG TPBR | TE Connectivity 60798-4 | RS Americas |
SHUR PLUG 180 RECEPTACLE 18-14 AWG TPBR | Boersig |
AUTO SHPL RCPT 18-14 TPBR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 60798-4?
Additional datasheets, footprints and schematics for 60798-4 are listed on our Part Details page. You can also find images and similar parts to 60798-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60798-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60798-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60798-4 fall under?
The 60798-4 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 60798-4 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60798-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 60798-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60798-4 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Future Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 60798-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60798-4 often in real-time on the comparison pages.
What if I can't find stock of 60798-4?
You can fill out our help required form which you can use to request a quote for 60798-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.