Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.45
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.89
|
6,400
in stock
|
Buy Now | |
Rapid Electronics
from US$0.58
|
6,400
in stock
|
Buy Now | |
Chip One Stop
from US$0.62
|
6,400
in stock
|
Buy Now | |
Distrelec
from US$0.77
|
6,400
in stock
|
Buy Now | |
Farnell
from US$0.60
|
5,200
in stock
|
Buy Now | |
TE Store
from US$0.84
|
574
in stock
|
Buy Now | |
Avnet America
from US$0.59
|
-
|
Buy Now | |
RS Americas
from US$0.54
|
-
|
Buy Now | |
Boersig
from US$0.59
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Thickness | 76µm |
---|---|
Plating Material | Gold |
Terminal Angle | Straight |
Stud Hole | No |
Underplating Material | Nickel |
Mating Pin Diameter | .058in, 1.47mm |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Contact Plating Material | Tin |
Terminal Orientation | Straight |
PCB Hole Diameter | .145in, 3.68mm |
Wire Insulation Diameter (Max) | .07in, 1.78mm |
Accepts Wire Insulation Diameter Range | 1.14 – 1.78mm, .045 – .07in |
Receptacle Terminal Stock Thickness | .25mm, .01in |
Wire Size | .2 – .6mm², 24 – 20AWG |
Wire Insulation Support | With |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Mounting Style | Stud Mount |
Support Style | Open Barrel |
Terminates To | Wire & Cable |
Termination Method | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
.058 Dia Receptacle Lp 20-24 Gpphbr Rohs Compliant: Yes |Amp Te Connectivity 60789-3 | Newark Electronics |
TE Connectivity .058 DIA RECEPTACLE LP 20-24 GPPHBR Conn | Distrelec |
FEMALE BULLET, 1.47MM, 24-20AWG | Farnell |
.058 DIA RECEPTACLE LP 20-24 GPPHBR PCB Terminal Type: Receptacle PCB Hole Diameter: 3.68 mm PCB Hole Diameter: .145 in Mating Pin Diameter: 1.47 mm Mating Pin Diameter: .058 in Receptacle 3.68 mm .145" 1.47 mm | PCB Terminal | Part Number: 60789-3 | Internal Number: 60789-3 | TE Connectivity | TE Store |
Disconnect pin,A body, dia. 1.47mm | RS |
Receptacle Terminal 20-24AWG RCP 9.65mm 2.92mm Gold Over Nickel Loose Piece | Avnet America |
AMP-IN PCB Connector Contact, Female, Crimp, Gold Plating 20 - 24 AWG | TE Connectivity 60789-3 | RS Americas |
Where can I find additional details, specifications and documents for a 60789-3?
Additional datasheets, footprints and schematics for 60789-3 are listed on our Part Details page. You can also find images and similar parts to 60789-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60789-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60789-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60789-3 fall under?
The 60789-3 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 60789-3 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60789-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 60789-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60789-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 60789-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60789-3 often in real-time on the comparison pages.
What if I can't find stock of 60789-3?
You can fill out our help required form which you can use to request a quote for 60789-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.