Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
607839-000,
2-1194808-3 |
Shield Style | Double |
---|---|
Jacket Color | Black |
Shield Material | Tin-Plated Copper |
Conductor Material | Silver-Plated High Strength Copper |
Jacket Material | Zerohal |
Cable Dielectric Diameter | 1.22mm, .048in |
Wire Size | 24AWG, .2047mm² |
Overall Outside Diameter | 4.83mm, .19in |
Wire Diameter | .64mm, .025in |
Impedance | 77Ω |
Capacitance | 30pF/ft |
Dielectric Material | Radiation-Crosslinked, Modified ETFE |
Product Classification | Cable - Coaxial |
Product Type | Cable |
Cable Style | Twisted Pair |
Cable Type | Cheminax |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
Data Bus Cable 2Conductors 24AWG 4.82mm Silver Coated High Strength Copper Alloy Black | Avnet America |
Multi-Conductor Cables 7724C3864-0 | Sager |
Where can I find additional details, specifications and documents for a 607839-000?
Additional datasheets, footprints and schematics for 607839-000 are listed on our Part Details page. You can also find images and similar parts to 607839-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 607839-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 607839-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 607839-000 fall under?
The 607839-000 is listed under Wire & Cable > High Speed Digital & Data Cable.
Can I view similar or alternative parts?
You can view similar parts to 607839-000 when available in the High Speed Digital & Data Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 607839-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 607839-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 607839-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 607839-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 607839-000 often in real-time on the comparison pages.
What if I can't find stock of 607839-000?
You can fill out our help required form which you can use to request a quote for 607839-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.