Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.14
|
48,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
48,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.12
|
48,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
48,000
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spade Tongue |
Underplating Material | None |
Contact Base Material | Brass |
Wire Size | 1624 – 4106CMA, 18 – 14AWG, .8 – 2.08mm² |
Stud Diameter | 4.82mm, .19in |
Tongue Thickness | .46mm, .018in |
Wire Insulation Diameter (Min) | .1in |
Barrel Inside Diameter | 3.04mm, 1.65mm, .065in, .12in |
Wire Insulation Diameter | .1 – .14in, 2.54 – 3.56mm |
Overall Length | 20.32mm, .8in |
Wire Insulation Diameter (Max) | 3.556mm, .14in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 12000 |
Stud Size | #10 |
Barrel Type | Open Barrel |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Shape Description | Square Spade |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Spade Terminal 18-14 Awg Tpbr |Amp Te Connectivity 60775-2 | Newark Electronics |
SPADE TERMINAL 18-14 AWG TPBR | Rapid Electronics |
TE Connectivity - AMP SPADE TERMINAL 18-14 AWG TPBR | Distrelec |
14-18 AWG Non-Insulated Free Hanging 10 Stud Spade Terminal | Future Electronics |
Spade Tongue Terminal 14-18AWG 20.27mm 7.49mm Tin Strip on Reel | Avnet America |
SPADE IS 18-14 10 .018TPBR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 60775-2?
Additional datasheets, footprints and schematics for 60775-2 are listed on our Part Details page. You can also find images and similar parts to 60775-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60775-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60775-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60775-2 fall under?
The 60775-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 60775-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60775-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 60775-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60775-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 60775-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60775-2 often in real-time on the comparison pages.
What if I can't find stock of 60775-2?
You can fill out our help required form which you can use to request a quote for 60775-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.