Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Weight per Piece | .406g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Underplating Material | None |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Wire Size | 18 – 14AWG, .8 – 2mm², 1624 – 4106CMA |
Wire Insulation Diameter (Min) | .1in |
Wire Insulation Diameter | 2.54 – 3.56mm, .1 – .14in |
Wire Insulation Diameter (Max) | .14in, 3.556mm |
Tongue Thickness | .46mm, .018in |
Barrel Inside Diameter | .12in, 3.04mm, 1.65mm, .065in |
Overall Length | .73in, 18.54mm |
Stud Diameter | 5mm, .197in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 8000 |
Wire/Cable Type | Magnet Wire |
Barrel Type | Open Barrel |
Stud Size | #10 |
Insulated | No |
Shape Description | Circular/Oval |
Sealable | No |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
RING CRIMP 18-14 AWG TPBR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 18 – 14 AWG Wire Size: .8 – 2 mm² Wire Size: 1624 – 4106 CMA Stud Size: #10 Closed Ring Tongue Terminal 18 – 14 AWG .8 – 2 mm² 1624 – 4106 CMA | Ring Terminal | Part Number: 60772-3 | Internal Number: 60772-3 | TE Connectivity | TE Store |
Rg 18-14 10 018Tpbr Spcl/Rl Rohs Compliant: Yes |Amp Te Connectivity 60772-3 | Newark Electronics |
Ring Tongue Terminal 14-18AWG 18.64mm 7.49mm Tin Strip | Avnet America |
RING CRIMP 18-14 AWG TPBR | Boersig |
Where can I find additional details, specifications and documents for a 60772-3?
Additional datasheets, footprints and schematics for 60772-3 are listed on our Part Details page. You can also find images and similar parts to 60772-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60772-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60772-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60772-3 fall under?
The 60772-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 60772-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60772-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 60772-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60772-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Boersig and Farnell have stock available or on a lead time for 60772-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60772-3 often in real-time on the comparison pages.
What if I can't find stock of 60772-3?
You can fill out our help required form which you can use to request a quote for 60772-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.