Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
11,313
in stock
|
Buy Now | |
Heilind Electronics
from US$0.15
|
63,000
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
28,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.15
|
14,700
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
11,313
in stock
|
Buy Now | |
element14
from US$0.14
|
11,313
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
Avnet Asia
from US$0.14
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Terminal Type | Shur-Plug |
Terminal Orientation | Straight |
Pin Diameter | .156in, 3.96mm |
Overall Length | .71in, 18.03mm |
Accepts Wire Insulation Diameter Range | .085 – .125in, 2.16 – 3.17mm |
Wire Size | 1624 – 4106CMA, .8 – 2mm², 18 – 14AWG |
Material Thickness | .45mm, .018in |
Barrel Inside Diameter | 2.92mm, .115in, 1.65mm, .065in |
Wire Insulation Diameter (Max) | 3.17mm, .125in |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Reel |
Packaging Quantity | 14000 |
Wire/Cable Type | Discrete Wire |
Barrel Type | Open Barrel |
Insulated | No |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
.156 SHPL 18-14 .018PTPBR | Heilind Electronics |
18-14 AWG NON-INSULATED CRIMP TERMINATION WIRE MOUNTING RECEPTACLE | Future Electronics |
Terminal, Pin, 0.156In, Crimp | Newark Electronics |
TERMINAL, PIN, 0.156IN, CRIMP | element14 |
Shur-Plug 14-18AWG PL 18.03mm 4.57mm Pre-Tin Strip on Reel | Avnet America |
Shur Plug Terminal .156 18-14 AWG PTPBR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 60766-2?
Additional datasheets, footprints and schematics for 60766-2 are listed on our Part Details page. You can also find images and similar parts to 60766-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60766-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60766-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60766-2 fall under?
The 60766-2 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 60766-2 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60766-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 60766-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60766-2 have stock available?
Authorised distributors including Heilind Electronics, Future Electronics, Heilind Electronics Asia, Newark Electronics and element14 have stock available or on a lead time for 60766-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60766-2 often in real-time on the comparison pages.
What if I can't find stock of 60766-2?
You can fill out our help required form which you can use to request a quote for 60766-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.