Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Plating Material | Unplated |
---|---|
Terminal Type | Shur-Plug |
Terminal Orientation | Straight |
Pin Diameter | .156in, 3.96mm |
Overall Length | .71in, 18.03mm |
Wire Size | .8 – 2mm², 18 – 14AWG, 1624 – 4106CMA |
Accepts Wire Insulation Diameter Range | .085 – .125in, 2.16 – 3.17mm |
Material Thickness | .45mm, .018in |
Barrel Inside Diameter | 2.92mm, .065in, .115in, 1.65mm |
Wire Insulation Diameter (Max) | 3.17mm, .125in |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Reel |
Packaging Quantity | 14000 |
Insulated | No |
Wire/Cable Type | Discrete Wire |
Barrel Type | Open Barrel |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
SHUR PLUG 156 18-14 AWG BR Crimp Wire Terminal Type: Shur-Plug Mating Pin Diameter: 3.96 mm Mating Pin Diameter: .156 in Compatible Insulation Diameter Range: .085 – .125 in .125 in Compatible Insulation Diameter Range: 3.17 mm 2.16 – 3.17 mm Shur-Plug 3.96 mm .156" .085 – .125" | Crimp Wire Pins & Tabs & Ferrule | Part Number: 60766-1 | Internal Number: 60766-1 | TE Connectivity | TE Store |
Terminal, Open Barrel Splice, 14Awg | Newark Electronics |
Shur-Plug 14-18AWG PL 18.03mm 4.57mm Strip on Reel | Avnet America |
SHUR PLUG 156 18-14 AWG BR | Farnell |
.156 SHPL 18-14.018BR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 60766-1?
Additional datasheets, footprints and schematics for 60766-1 are listed on our Part Details page. You can also find images and similar parts to 60766-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60766-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60766-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60766-1 fall under?
The 60766-1 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 60766-1 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60766-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 60766-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60766-1 have stock available?
Authorised distributors including TE Store, Powell Electronics, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 60766-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60766-1 often in real-time on the comparison pages.
What if I can't find stock of 60766-1?
You can fill out our help required form which you can use to request a quote for 60766-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.