Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
No stock
|
Buy Now | |
Powell Electronics
from US$0.13
|
57,600
in stock
|
Buy Now | |
TE Store
from US$0.15
|
41,994
in stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
40,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
40,000
in stock
|
Buy Now | |
Distrelec
from US$0.28
|
40,000
in stock
|
Buy Now | |
Farnell
from US$0.12
|
32,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
8,560
in stock
|
Buy Now | |
element14
from US$0.20
|
8,560
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
Boersig
from US$0.10
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Barrel Type | Open |
Crimp Type | F-Crimp |
Terminal Orientation | Reversible Flag |
Accepts Wire Insulation Diameter Range | .17 – .22in, 4.32 – 5.6mm |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 18 – 14AWG, .82 – 2.08mm² |
Overall Length | .711in, 18.05mm |
CSA Certified | Yes |
UL Rating | Listed |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Line | Premier |
Packaging Quantity | 8000 |
Packaging Method | Strip/Reel |
Sealable | No |
Wire Stop | No |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Insertion Force | Normal |
Insulated | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
250 FASTON FLAG REC 18-14 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 18 – 14 AWG Wire Size: .82 – 2.08 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 18 – 14 AWG .82 – 2.08 mm² 6.35 mm | Quick Disconnect | Part Number: 60764-2 | Internal Number: 60764-2 | TE Connectivity | TE Store |
Terminals REV FLG RCPT Reel of 8000 | Rapid Electronics |
TE Connectivity - AMP FASTON 250 Wire Terminal 2.08mm2 | Distrelec |
FEMALE QUICK DISCONNECT, 6.35MMX0.81MM | Farnell |
Terminal, Faston Tab, 6.35Mm, Crimp | Newark Electronics |
CONTACT, CRIMP, RECEPTACLE, 18-14AWG | element14 |
FASTON 250 crimp flag terminal,18-14 AWG | RS |
Quick Disconnect Terminal 14-18AWG RCP 18.05mm 8.76mm Tin Strip | Avnet America |
FASTON 250 FLAG REC 18-14 AWG TPBR | Boersig |
250 REV FLG FAST REC 18-14TPBR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 18AWG |
Wire Size AWG Max | 14AWG |
Insulator Colour | - |
Conductor Area CSA | 2mm² |
Insulator Material | Uninsulated |
Terminal Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 60764-2?
Additional datasheets, footprints and schematics for 60764-2 are listed on our Part Details page. You can also find images and similar parts to 60764-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60764-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60764-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60764-2 fall under?
The 60764-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 60764-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60764-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 60764-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60764-2 have stock available?
Authorised distributors including Powell Electronics, TE Store, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 60764-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60764-2 often in real-time on the comparison pages.
What if I can't find stock of 60764-2?
You can fill out our help required form which you can use to request a quote for 60764-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.