Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.18
|
27,990
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
27,990
in stock
|
Buy Now | |
Rapid Electronics
from US$0.14
|
27,990
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
27,990
in stock
|
Buy Now | |
Farnell
from US$0.14
|
27,990
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Underplating Material | None |
Terminal & Splice Type | Ring Tongue |
Contact Base Material | Brass |
Wire Insulation Diameter (Max) | 4.064mm, .16in |
Wire Insulation Diameter (Min) | .12in |
Tongue Thickness | .76mm, .03in |
Wire Size | 18 – 14AWG, 1624 – 4106CMA, .8 – 2.08mm² |
Barrel Inside Diameter | 1.52mm, .06in, .15in, 3.81mm |
Overall Length | 20.07mm, .79in |
Wire Insulation Diameter | .12 – .16in, 3.05 – 4.06mm |
Stud Diameter | .19in, 5mm, .1965in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 11000 |
Stud Size | #10 |
Barrel Type | Open Barrel |
Insulated | No |
Support Style | Insulation Support |
Shape Description | Circular/Oval |
Sealable | No |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Terminals Ring Is 18-14 10 |Amp Te Connectivity 60744-1 | Newark Electronics |
Terminals RING IS 18-14 10 | Rapid Electronics |
TE Connectivity RING CRIMP 18-14 AWG BR Terminals RING I | Distrelec |
TERMINAL, RING TONGUE, M5, 14AWG | Farnell |
Ring Tongue Terminal 14-18AWG 20.04mm 8.69mm Strip | Avnet America |
Where can I find additional details, specifications and documents for a 60744-1?
Additional datasheets, footprints and schematics for 60744-1 are listed on our Part Details page. You can also find images and similar parts to 60744-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60744-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60744-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60744-1 fall under?
The 60744-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 60744-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60744-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 60744-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60744-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 60744-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60744-1 often in real-time on the comparison pages.
What if I can't find stock of 60744-1?
You can fill out our help required form which you can use to request a quote for 60744-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.