Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
8,900
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
30,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
30,000
in stock
|
Buy Now | |
Distrelec
from US$0.11
|
30,000
in stock
|
Buy Now | |
TE Store
from US$0.14
|
10,799
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
850
in stock
|
Buy Now | |
element14
from US$0.18
|
850
in stock
|
Buy Now | |
Farnell
from US$0.12
|
850
in stock
|
Buy Now | |
Power and Signal Group
-
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
from US$0.11
|
-
|
Buy Now | |
Boersig
from US$0.10
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Number of Holes | 1 |
Terminal Angle | Straight |
Underplating Material | None |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Terminal & Splice Type | Ring Tongue |
Wire Size | 20 – 16AWG, .5 – 1.4mm², 1021 – 2582CMA |
Wire Insulation Diameter (Min) | .08in |
Tongue Thickness | .02in, .51mm |
Stud Diameter | .138in, .137943in, 3.51mm |
Barrel Inside Diameter | 2.54mm, .1in, 1.27mm, .05in |
Overall Length | 24.89mm, .98in |
Wire Insulation Diameter | 2.03 – 3.05mm, .08 – .12in |
Wire Insulation Diameter (Max) | 3.048mm, .12in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 10000 |
Barrel Type | Open Barrel |
Insulated | No |
Support Style | Insulation Support |
Shape Description | Circular/Oval |
Stud Size | M6 |
Wire/Cable Type | Regular Wire |
Sealable | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Terminals UNSUL RING 20-16 1/4 | Rapid Electronics |
TE Connectivity RING CRIMP 20-16 AWG TPBR Terminals UNSU | Distrelec |
RING CRIMP 20-16 AWG TPBR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 20 – 16 AWG Wire Size: .5 – 1.4 mm² Wire Size: 1021 – 2582 CMA Stud Size: M6 Closed Ring Tongue Terminal 20 – 16 AWG .5 – 1.4 mm² 1021 – 2582 CMA | Ring Terminal | Part Number: 60700-2 | Internal Number: 60700-2 | Alias Number: 45-0130 | TE Connectivity | TE Store |
Ring terminal,20-16AWG,1/4 | RS |
Terminal, Ring Tongue, M6, Crimp | Newark Electronics |
TERMINAL, CRIMP, RING, 20-16AWG, M6 | element14 |
Open Barrel Rings & Spades Ring Tongue Terminal, 3.51 mm diameter, .51 mm thick, not sealed, not heavy duty | Power and Signal Group |
RING IS 20-16 .265 .020TPBR | Future Electronics |
Ring Tongue Terminal 16-20AWG 24.94mm 11.89mm Tin Strip | Avnet America |
Uninsulated Tin Plated Crimp Ring Terminal, M6 Stud Size, 20 - 16 AWG | TE Connectivity 60700-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPLIVAR Series |
RoHS: | Unknown |
Stud Size - Metric | M6 |
---|---|
Stud Size - Imperial | 1/4", 1/4" |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.4mm² |
Product Range | AMPLIVAR Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 60700-2?
Additional datasheets, footprints and schematics for 60700-2 are listed on our Part Details page. You can also find images and similar parts to 60700-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60700-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60700-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60700-2 fall under?
The 60700-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 60700-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60700-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 60700-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60700-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, TE Store and RS have stock available or on a lead time for 60700-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60700-2 often in real-time on the comparison pages.
What if I can't find stock of 60700-2?
You can fill out our help required form which you can use to request a quote for 60700-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.