Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.08
|
14,085
in stock
|
Buy Now | |
Heilind Electronics
from US$0.07
|
63,000
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
24,000
in stock
|
Buy Now | |
element14
from US$0.06
|
14,085
in stock
|
Buy Now | |
Farnell
from US$0.15
|
14,085
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.07
|
12,600
in stock
|
Buy Now | |
TE Store
from US$0.08
|
6,492
in stock
|
Buy Now | |
Power and Signal Group
-
|
132,000
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
from US$0.06
|
-
|
Buy Now | |
Boersig
from US$0.05
|
-
|
Buy Now | |
TTI Europe
from US$0.06
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Terminal Orientation | Straight |
Pin Diameter | .18in, 4.57mm |
Terminal Type | Shur-Plug |
Accepts Wire Insulation Diameter Range | .12 – .175in, 3.05 – 4.45mm |
Barrel Inside Diameter | 3.68mm, 1.65mm, .065in, .145in |
Wire Insulation Diameter (Max) | .175in, 4.45mm |
Wire Size | 18 – 14AWG, 1624 – 4106CMA, .8 – 2mm² |
Overall Length | 18.92mm, .745in |
Material Thickness | .45mm, .018in |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Can be molded. |
Packaging Quantity | 12000 |
Packaging Method | Reel |
Wire/Cable Type | Discrete Wire |
Insulated | No |
Barrel Type | Open Barrel |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
180 SHPL 18-14 018TPBR | Heilind Electronics |
18-14 AWG 4.57 mm Male Regular Wire Insulation Support SHUR-PLUG | Future Electronics |
Terminal, Pin, 0.18In, Crimp | Newark Electronics |
TERMINAL, PIN, 0.18IN, CRIMP | element14 |
SHUR PLUG 180 18-14 AWG TPBR Crimp Wire Terminal Type: Shur-Plug Mating Pin Diameter: 4.57 mm Mating Pin Diameter: .18 in Compatible Insulation Diameter Range: .12 – .175 in .175 in Compatible Insulation Diameter Range: 4.45 mm 3.05 – 4.45 mm Shur-Plug 4.57 mm .18" .12 – .175" | Crimp Wire Pins & Tabs & Ferrule | Part Number: 60660-1 | Internal Number: 60660-1 | TE Connectivity | TE Store |
180 SHPL 18-14 018TPBR | Power and Signal Group |
Shur-Plug 14-18AWG PL 18.92mm 5.59mm Tin Strip on Reel | Avnet America |
SOLIS SP SPD22-16COM22-18MIL1954 | TE Connectivity 60660-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | SHUR-PLUG Series |
RoHS: | Unknown |
Product Range | SHUR-PLUG Series |
---|---|
Contact Gender | - |
Contact Termination Type | Crimp |
For Use With | SHUR-PLUG Receptacles |
Wire Size AWG Max | 14AWG |
Wire Size AWG Min | 18AWG |
Current Rating | - |
Where can I find additional details, specifications and documents for a 60660-1?
Additional datasheets, footprints and schematics for 60660-1 are listed on our Part Details page. You can also find images and similar parts to 60660-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60660-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60660-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60660-1 fall under?
The 60660-1 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 60660-1 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60660-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 60660-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60660-1 have stock available?
Authorised distributors including Heilind Electronics, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 60660-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60660-1 often in real-time on the comparison pages.
What if I can't find stock of 60660-1?
You can fill out our help required form which you can use to request a quote for 60660-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.