Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
606521-000,
3-1194798-5 |
No distributors results available
Shrink Ratio | 2:1 |
---|---|
Pliancy | Flexible |
Material | Crosslinked Elastomer |
Color | Black |
Lining Type | Adhesive |
Material Systems | Yes |
Material Systems Code | 25 |
Wall Thickness | Medium |
Wall Type | Dual |
Product Type | Heat Shrink Tubing |
Resistance Properties | Splash Protection |
Fluid Resistance | Hydraulic Fluid, Brake Fluid, Lubricating Oil, Water, Diesel Fuel, Aviation Fuel |
Shrink Temperature (Min) | 150°C |
Resistant To | Abrasion, Mechanical Damage, Fluids |
Recovery Temperature | 175°C |
Flammability | Flame-Retardant |
Where can I find additional details, specifications and documents for a 606521-000?
Additional datasheets, footprints and schematics for 606521-000 are listed on our Part Details page. You can also find images and similar parts to 606521-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 606521-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 606521-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 606521-000 fall under?
The 606521-000 is listed under Harnessing > Heat Shrink Components > Sealing & Repair Sleeves.
Can I view similar or alternative parts?
You can view similar parts to 606521-000 when available in the Sealing & Repair Sleeves range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 606521-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 606521-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 606521-000 have stock available?
There is no stock from authorised distributors for 606521-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 606521-000 often in real-time on the comparison pages.
What if I can't find stock of 606521-000?
You can fill out our help required form which you can use to request a quote for 606521-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.