Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.26
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.30
|
18,000
in stock
|
Buy Now | |
TE Store
from US$0.28
|
11,776
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.30
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
-
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
RS Americas
from US$0.27
|
-
|
Buy Now |
Plating Material | Silver |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Barrel Type | Open |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Wire Size | 2.08 – 5.26mm², 9600CMA, 14 – 10AWG |
Mating Tab Thickness | .81mm, .032in |
Accepts Wire Insulation Diameter Range | .225 – .275in, 5.72 – 6.99mm |
Mating Tab Width | 6.35mm, .25in |
Overall Length | .775in, 19.69mm |
Receptacle Terminal Stock Thickness | .43mm, .017in |
CSA Certified | Yes |
UL Rating | Listed |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Line | Premier |
Comment | 9,600 CMA maximum. |
Packaging Quantity | 6000 |
Packaging Method | Strip/Reel |
Terminates To | Wire & Cable |
Insulated | No |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insertion Force | Normal |
.250 FAST REC 14-10 SPBR | Heilind Electronics |
250 FASTON REC 14-10 AWG SPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 14 – 10 AWG Wire Size: 2.08 – 5.26 mm² Wire Size: 4106 – 10382 CMA Mating Tab Width: 6.35 mm Receptacle 14 – 10 AWG 2.08 – 5.26 mm² 4106 – 10382 CMA | Quick Disconnect | Part Number: 60635-2 | Internal Number: 60635-2 | TE Connectivity | TE Store |
.250 Fast Rec 14-10 Rohs Compliant: Yes |Amp Te Connectivity 60635-2 | Newark Electronics |
Quick Disconnect Terminal 10-14AWG F Silver Strip | Avnet America |
SOLIS SP SPD22-16COM22-18MIL1514 | TE Connectivity 60635-2 | RS Americas |
Where can I find additional details, specifications and documents for a 60635-2?
Additional datasheets, footprints and schematics for 60635-2 are listed on our Part Details page. You can also find images and similar parts to 60635-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60635-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60635-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60635-2 fall under?
The 60635-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 60635-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60635-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 60635-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60635-2 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 60635-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60635-2 often in real-time on the comparison pages.
What if I can't find stock of 60635-2?
You can fill out our help required form which you can use to request a quote for 60635-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.