Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
6,330
in stock
|
Buy Now | |
Heilind Electronics
from US$0.14
|
6,375
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
6,330
in stock
|
Buy Now | |
element14
from US$0.13
|
6,330
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.14
|
1,487
in stock
|
Buy Now | |
TE Store
from US$0.10
|
1,008
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$1.71
|
-
|
Buy Now | |
Boersig
from US$0.07
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Number of Holes | 1 |
Contact Base Material | Brass |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Underplating Material | Nickel |
Wire Size | 1624 – 4106CMA, .823 – 2.08mm², 18 – 14AWG |
Barrel Inside Diameter | .115in, 1.77mm, .07in, 2.92mm |
Wire Insulation Diameter (Min) | .1in |
Wire Insulation Diameter | 2.54 – 3.56mm, .1 – .14in |
Overall Length | .78in, 19.81mm |
Tongue Thickness | .76mm, .03in |
Stud Diameter | 6.73mm, .264489in, .265in |
Wire Insulation Diameter (Max) | 3.556mm, .14in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 11000 |
Barrel Type | Open Barrel |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Shape Description | Circular/Oval |
Stud Size | M6 |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
CUT STRIP - RING IS 18-14 1/4 .025TPBR | Heilind Electronics |
Terminal, Ring Tongue, 1/4In, Crimp | Newark Electronics |
TERMINAL, RING TONGUE, 1/4IN, CRIMP | element14 |
RING CRIMP 18-14 AWG TPBR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 18 – 14 AWG Wire Size: .823 – 2.08 mm² Wire Size: 1624 – 4106 CMA Stud Size: M6 Closed Ring Tongue Terminal 18 – 14 AWG .823 – 2.08 mm² 1624 – 4106 CMA | Ring Terminal | Part Number: 60625-1 | Internal Number: 60625-1 | TE Connectivity | TE Store |
Ring Tongue Terminal 14-18AWG 19.89mm 8.69mm Tin Strip | Avnet America |
RING CRIMP 18-14 AWG TPBR | Boersig |
RING IS 18-141-4 .025TPBR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | AMPLIVAR Series |
RoHS: | Unknown |
Stud Size - Metric | M6 |
---|---|
Stud Size - Imperial | 1/4" |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Product Range | AMPLIVAR Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Where can I find additional details, specifications and documents for a 60625-1?
Additional datasheets, footprints and schematics for 60625-1 are listed on our Part Details page. You can also find images and similar parts to 60625-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60625-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60625-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60625-1 fall under?
The 60625-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 60625-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60625-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 60625-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60625-1 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, element14, Farnell and Heilind Electronics Asia have stock available or on a lead time for 60625-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60625-1 often in real-time on the comparison pages.
What if I can't find stock of 60625-1?
You can fill out our help required form which you can use to request a quote for 60625-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.