Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
13,400
in stock
|
Buy Now | |
Rapid Electronics
from US$0.13
|
13,400
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
13,400
in stock
|
Buy Now | |
Distrelec
from US$0.14
|
13,400
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
Boersig
from US$0.13
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Stud Hole | Yes |
Terminal Angle | Straight |
Terminal Size | 5.2 |
Terminal Orientation | Straight |
Terminal Type | Tab |
Mating Tab Width | 5.21mm, .205in |
PCB Hole Diameter | .125in, 3.18mm |
Receptacle Terminal Stock Thickness | .02in, .51mm |
Stud Diameter | 3.18mm, .125in |
Mating Tab Thickness | .51mm, .02in |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Terminates To | Printed Circuit Board |
Mounting Style | Stud Mount |
Termination Method | Through Hole |
Operating Temperature Range | -30 – 110°C, -22 – 230°F |
Terminals .205 Fast Test Tabbr |Amp Te Connectivity 60613-1 | Newark Electronics |
Terminals .205 FAST TEST TABBR | Rapid Electronics |
TE Connectivity - AMP 205 FASTON TAB BR | Distrelec |
Faston Tab Terminal Tab 15.88mm 7.5mm Loose Piece | Avnet America |
205 FASTON TAB BR | Boersig |
.205 FAST TEST TAB BR | Farnell |
Where can I find additional details, specifications and documents for a 60613-1?
Additional datasheets, footprints and schematics for 60613-1 are listed on our Part Details page. You can also find images and similar parts to 60613-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60613-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60613-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60613-1 fall under?
The 60613-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 60613-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60613-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 60613-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60613-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 60613-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60613-1 often in real-time on the comparison pages.
What if I can't find stock of 60613-1?
You can fill out our help required form which you can use to request a quote for 60613-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.