Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0605980-2,
A57083-000 |
Prices starting from US$24.75
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$24.75
|
No stock
|
Buy Now | |
Newark Electronics
from US$40.73
|
3,415
in stock
|
Buy Now | |
Rapid Electronics
from US$41.18
|
3,415
in stock
|
Buy Now | |
Chip One Stop
from US$27.70
|
3,415
in stock
|
Buy Now | |
TE Store
from US$62.62
|
17
in stock
|
Buy Now | |
Avnet America
-
|
1,375
in stock
|
Buy Now | |
RS Americas
from US$34.36
|
-
|
Buy Now | |
element14
from US$27.97
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Material Features | Self-Amalgamating |
---|---|
Color | Black |
Material | Polyisobutylene |
Weight | 47.8g, .105lb |
Tape Width | 25.4mm, 1in |
Thickness | .02in, .51mm |
Packaging Quantity | 1 |
Roll Length | 9.144m, 30ft |
Packaging Method | Roll |
Product Type | Accessory |
Tape Type | Fusion |
Center Stripe | No |
Adhesive Tapes Tape 1.0Thk Blk Fusion 30Ft |Amp Te Connectivity 605980-2 | Newark Electronics |
Adhesive Tapes TAPE 1.0THK BLK FUSION 30FT | Rapid Electronics |
FUSION TAPE, 1 X .020 X 30FT Tape Type: Fusion Product Width: 25.4 mm Product Width: 1 in Product Length: 9.144 m Product Length: 30 ft Fusion 25.4 mm 1" 9.144 m | Fusion Tape | Part Number: 605980-2 | Internal Number: 605980-2 | Alias Number: A57083-000 | TE Connectivity | TE Store |
Cable Accessories Tape Butyl Rubber Black Roll | Avnet America |
Tape, Fusion, 1 In., 0.51 mm., 30 ft., 47 g., Black | TE Connectivity 605980-2 | RS Americas |
TAPE, SEALING, RUBBER, BLACK, 1INX30FT | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tape Type | Sealing |
---|---|
Tape Backing Material | PIB (Polyisobutylene) |
Tape Width - Metric | 25.4mm |
Tape Width - Imperial | 1" |
Tape Length - Metric | 9.144m |
Tape Length - Imperial | 30ft |
Tape Colour | Black |
Where can I find additional details, specifications and documents for a 605980-2?
Additional datasheets, footprints and schematics for 605980-2 are listed on our Part Details page. You can also find images and similar parts to 605980-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 605980-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 605980-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 605980-2 fall under?
The 605980-2 is listed under Harnessing > Adhesives & Sealants > Fusion Tape.
Can I view similar or alternative parts?
You can view similar parts to 605980-2 when available in the Fusion Tape range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 605980-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 605980-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 605980-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, TE Store and Avnet America have stock available or on a lead time for 605980-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 605980-2 often in real-time on the comparison pages.
What if I can't find stock of 605980-2?
You can fill out our help required form which you can use to request a quote for 605980-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.