Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E28398-000,
AMPS-0-0605980-1 |
Prices starting from US$17.84
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$26.50
|
29
in stock
|
Buy Now | |
TE Store
from US$49.27
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$25.07
|
29
in stock
|
Buy Now | |
element14
from US$22.44
|
29
in stock
|
Buy Now | |
RS Americas
from US$24.67
|
28
in stock
|
Buy Now | |
Chip One Stop
from US$25.60
|
16
in stock
|
Buy Now | |
Avnet America
from US$17.84
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Material Features | Self-Amalgamating |
---|---|
Color | Black |
Material | Polyisobutylene |
Weight | 14.6g, .032lb |
Thickness | .02in, .51mm |
Tape Width | 19.05mm, .75in |
Roll Length | 9.144m, 30ft |
Packaging Quantity | 1 |
Packaging Method | Roll |
Center Stripe | No |
Product Type | Accessory |
Tape Type | Fusion |
FUSION TAPE, .75X .020X 30FT Tape Type: Fusion Product Width: 19.05 mm Product Width: .75 in Product Length: 9.144 m Product Length: 30 ft Fusion 19.05 mm .75" 9.144 m | Fusion Tape | Part Number: 605980-1 | Internal Number: 605980-1 | Alias Number: AMPS-0-0605980-1 | TE Connectivity | TE Store |
Tape, Sealing, Rubber, Black 19.05Mm X 9.14M | Newark Electronics |
TAPE, SEALING, RUBBER, BLACK 19.05MMX9.14M | element14 |
Adhesive Electrical Tape, Black, Self Fusing, Cold Shrink, .75in x 3/4in x 30ft. | TE Connectivity 605980-1 | RS Americas |
Cable Accessories Tape Butyl Rubber Black Roll | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tape Type | Sealing |
---|---|
Tape Backing Material | PIB (Polyisobutylene) |
Tape Width - Metric | 19.05mm |
Tape Width - Imperial | 0.75" |
Tape Length - Metric | 9.144m |
Tape Length - Imperial | 30ft |
Where can I find additional details, specifications and documents for a 605980-1?
Additional datasheets, footprints and schematics for 605980-1 are listed on our Part Details page. You can also find images and similar parts to 605980-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 605980-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 605980-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 605980-1 fall under?
The 605980-1 is listed under Harnessing > Adhesives & Sealants > Fusion Tape.
Can I view similar or alternative parts?
You can view similar parts to 605980-1 when available in the Fusion Tape range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 605980-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 605980-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 605980-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 605980-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 605980-1 often in real-time on the comparison pages.
What if I can't find stock of 605980-1?
You can fill out our help required form which you can use to request a quote for 605980-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.