6059 Tools & Production Supplies by GC Electronics

Solder 60/38/Ag2 Silver Bearing 20G 1 lb

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.70

Distributor Stock
Logo for RS UK
RS
from US$9.90
2,832
in stock
Buy Now
Logo for TME
TME
from US$8.76
226
in stock
Buy Now
Logo for Farnell UK
Farnell
from US$15.07
103
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$84.40
47
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$0.97
2
in stock
Buy Now
Logo for Newark
Newark Electronics
from US$0.96
0
in stock
Buy Now
Logo for Future Electronics NA
Future Electronics
from US$0.94
0
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$81.98
0
in stock
Buy Now
Logo for Conrad
Conrad
from US$10.10
0
in stock
Buy Now
Logo for Sager
Sager
from US$0.70
0
in stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
-
0
in stock
Buy Now
Logo for Heilind Electronics Europe
Heilind Electronics Europe
-
0
in stock
Buy Now
Buy Now

Last 6 months Inventory & Pricing History


Alternative Descriptions

Bearing Solder Wire, 0.032 in. Dia, 60/38/2 Tiead/Silver, Rosin Core, Spool | Carlton-Bates


6059 Fasteners & Mechanical by Keystone Electronics

JACK

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

RoHS Compliant YES

Last 6 months Inventory & Pricing History


Alternative Descriptions

Jack Rohs Compliant: Yes |Keystone 6059 | Newark Electronics
TEST JACK (BLUE) | Future Electronics
Test Plugs & Test Jacks JACK | Sager

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 6059?

Additional datasheets, footprints and schematics for 6059 are listed on our Part Details page. You can also find images and similar parts to 6059 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 6059 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6059 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 6059 fall under?

The 6059 is listed under Tools & Production Supplies > More Tools & Production Supplies.

Can I view similar or alternative parts?

You can view similar parts to 6059 when available in the More Tools & Production Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 6059 you can contact the distributor directly for product support, shipping queries etc.

Is the 6059 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 6059 have stock available?

Authorised distributors including RS, TME, Farnell, Rapid Electronics and Heilind Electronics have stock available or on a lead time for 6059.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 6059 often in real-time on the comparison pages.

What if I can't find stock of 6059?

You can fill out our help required form which you can use to request a quote for 6059 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.