Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
1,250
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
7,256
in stock
|
Buy Now | |
Rapid Electronics
from US$0.17
|
7,256
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
7,256
in stock
|
Buy Now | |
Distrelec
from US$0.17
|
7,256
in stock
|
Buy Now | |
TE Store
from US$0.29
|
3,609
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
RS Americas
from US$0.24
|
-
|
Buy Now | |
Boersig
from US$0.18
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Terminal Orientation | Flag |
Crimp Type | Tab-Lok |
Terminal Type | Receptacle |
Contact Base Material | Brass |
Barrel Type | Open |
Terminal & Splice Type | Receptacle |
Mating Tab Thickness | .81mm, .032in |
Mating Tab Width | 6.35mm, .25in |
Receptacle Terminal Stock Thickness | .46mm, .018in |
Accepts Wire Insulation Diameter Range | 2.79 – 5.33mm, .11 – .21in |
Wire Size | 12 – 10AWG, 3.31 – 5.26mm², 9600CMA |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Comment | Hermetic Terminals |
Packaging Method | Loose Piece/Carton |
Packaging Quantity | 1000 |
Insulated | No |
Wire/Cable Type | Regular Wire |
Sealable | No |
Wire Stop | No |
Terminates To | Wire & Cable |
Insertion Force | Normal |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Terminals Faston .250 Flag Rec 12-10 Awg Tpbr |Amp Te Connectivity 60583-2 | Newark Electronics |
Terminals FASTON .250 FLAG REC 12-10 AWG TPBR | Rapid Electronics |
TE Connectivity - AMP FASTON 250 Wire Terminal 5.26mm2 | Distrelec |
250 FASTON FLAG REC 12-10 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 12 – 10 AWG Wire Size: 3.31 – 5.26 mm² Wire Size: 9600 CMA Mating Tab Width: 6.35 mm Receptacle 12 – 10 AWG 3.31 – 5.26 mm² 9600 CMA | Quick Disconnect | Part Number: 60583-2 | Internal Number: 60583-2 | TE Connectivity | TE Store |
Receptacle terminal, flag, FASTON 250 | RS |
Flag Terminal 10-12AWG 10.23mm Tin Loose Piece | Avnet America |
FASTON .250 Series Uninsulated Tin Plated Crimp Flag Terminal, 12 to 10 AWG | TE Connectivity 60583-2 | RS Americas |
250 FASTON FLAG REC 12-10 AWG TPBR | Boersig |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 60583-2?
Additional datasheets, footprints and schematics for 60583-2 are listed on our Part Details page. You can also find images and similar parts to 60583-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60583-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60583-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60583-2 fall under?
The 60583-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 60583-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60583-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 60583-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60583-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 60583-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60583-2 often in real-time on the comparison pages.
What if I can't find stock of 60583-2?
You can fill out our help required form which you can use to request a quote for 60583-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.