Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.88
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.88
|
-
|
Buy Now |
Plating Material | Silver |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Crimp Type | Tab-Lok |
Barrel Type | Open |
Terminal Orientation | Flag |
Terminal & Splice Type | Receptacle |
Contact Base Material | Phosphor Bronze |
Terminal Type | Receptacle |
Mating Tab Thickness | .81mm, .032in |
Overall Length | .67in, 17.02mm |
Mating Tab Width | 6.35mm, .25in |
Receptacle Terminal Stock Thickness | .46mm, .018in |
Wire Size | 3.31 – 5.26mm², 12 – 10AWG, 9600CMA |
Accepts Wire Insulation Diameter Range | 2.79 – 5.33mm, .11 – .21in |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Line | FASTON .250 |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece/Carton |
Insulated | No |
Terminates To | Wire & Cable |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Insertion Force | Normal |
Sealable | No |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
.250 FAST FLAG REC SPPHBZ | Avnet America |
Where can I find additional details, specifications and documents for a 60583-1?
Additional datasheets, footprints and schematics for 60583-1 are listed on our Part Details page. You can also find images and similar parts to 60583-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60583-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60583-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60583-1 fall under?
The 60583-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 60583-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60583-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 60583-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60583-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 60583-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60583-1 often in real-time on the comparison pages.
What if I can't find stock of 60583-1?
You can fill out our help required form which you can use to request a quote for 60583-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.