Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | 100.093g |
---|---|
Inspection Slot | No |
Plating Material | Tin |
Terminal Angle | Straight |
Number of Holes | 2 |
Terminal Orientation | Straight |
Terminal & Splice Type | Rectangular Tongue |
Overall Length | 4.05in, 102.87mm |
Wire Size | 190000 – 231000CMA, 0000AWG, 100 – 125mm² |
Barrel Inside Diameter | .648 – .81in |
Stud Diameter | 9.91mm, .39in |
Tongue Thickness | 3.3mm, .13in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | Yes |
Comment | Electrodeposited Tin Plate per MIL-T-10727. |
Packaging Method | Box |
Packaging Quantity | 20 |
Insulated | No |
Sealable | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Copper |
Terminal Features | Sheared |
Stud Size | 3/8 |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Power Connector, Heavy Duty, Rectangular Tongue, 4/0 AWG, Ampower Series | TE Connectivity 605685-1 | RS Americas |
Term Modf Amper 4/0 Long Bar 2 |Te Connectivity 605685-1 | Newark Electronics |
Power Terminal (4/0)AWG Tin | Avnet America |
TE Connectivity - AMP TAB Terminal 125mm2 | Distrelec |
Where can I find additional details, specifications and documents for a 605685-1?
Additional datasheets, footprints and schematics for 605685-1 are listed on our Part Details page. You can also find images and similar parts to 605685-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 605685-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 605685-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 605685-1 fall under?
The 605685-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 605685-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 605685-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 605685-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 605685-1 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America and Distrelec have stock available or on a lead time for 605685-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 605685-1 often in real-time on the comparison pages.
What if I can't find stock of 605685-1?
You can fill out our help required form which you can use to request a quote for 605685-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.