Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
No stock
|
Buy Now | |
TE Store
from US$0.14
|
33,745
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
16,899
in stock
|
Buy Now | |
element14
from US$0.13
|
10,070
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
TTI Europe
from US$0.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Underplating Material | Nickel |
Terminal & Splice Type | Ring Tongue |
Contact Base Material | Brass |
Wire Insulation Diameter | 1.22 – 1.98mm, .048 – .078in |
Wire Insulation Diameter (Max) | 1.9812mm, .078in |
Wire Size | .205 – .518mm², 404 – 1021CMA, 24 – 20AWG |
Barrel Inside Diameter | .889mm, 1.65mm, .065in, .035in |
Overall Length | 14.99mm, .59in |
Tongue Thickness | .36mm, .014in |
Stud Diameter | .144624in, .145in, 3.68mm |
Wire Insulation Diameter (Min) | .048in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 20000 |
Support Style | Insulation Support |
Barrel Type | Open Barrel |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Stud Size | M3.5, #6 |
Shape Description | Circular/Oval |
Operating Temperature Range | -30 – 230°F, -40 – 110°C |
RING CRIMP 24-20 AWG TPBR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 24 – 20 AWG Wire Size: .205 – .518 mm² Wire Size: 404 – 1021 CMA Stud Size: M3.5 #6 Closed Ring Tongue Terminal 24 – 20 AWG .205 – .518 mm² 404 – 1021 CMA | Ring Terminal | Part Number: 60553-1 | Internal Number: 60553-1 | TE Connectivity | TE Store |
Ring Term, M3.5, #6, 0.51Mm2, 20Awg | Newark Electronics |
Ring Tongue Terminal 20-24AWG 14.98mm 6.35mm Tin Strip | Avnet America |
RING CRIMP 24-20 AWG TPBR | TTI Europe |
Where can I find additional details, specifications and documents for a 60553-1?
Additional datasheets, footprints and schematics for 60553-1 are listed on our Part Details page. You can also find images and similar parts to 60553-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60553-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60553-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60553-1 fall under?
The 60553-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 60553-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60553-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 60553-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60553-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Avnet America and TTI Europe have stock available or on a lead time for 60553-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60553-1 often in real-time on the comparison pages.
What if I can't find stock of 60553-1?
You can fill out our help required form which you can use to request a quote for 60553-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.