Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.19
|
344
in stock
|
Buy Now | |
Future Electronics
from US$1.01
|
555
in stock
|
Buy Now | |
RS Americas
from US$11.31
|
23
in stock
|
Buy Now | |
Carlton-Bates
from US$12.72
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
2
in stock
|
Buy Now | |
element14
from US$0.79
|
2
in stock
|
Buy Now | |
Farnell
from US$0.76
|
2
in stock
|
Buy Now | |
Rutronik
from US$1.03
|
-
|
Buy Now | |
Sager
from US$0.65
|
-
|
Buy Now |
For Use With | - |
---|---|
Current Rating | 5A |
Mounting Hole Dia | 1.32mm |
Operating Voltage | 2.1kV |
Insulator Colour | White |
Product Range | - |
Colour | White |
Connector Mounting | PCB Mount |
Contact Material | Beryllium Copper |
Horizontal Miniature White Test Jack (Accepts .08 inch Tip) | Future Electronics |
Horizontal Test Jack | Newark Electronics |
TEST JACK HORIZONTAL WHITE | Rutronik |
Test Plugs & Test Jacks JACK TEST PC MNT | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tip Size | 6.35mm |
---|---|
Blade Length | 102mm |
Overall Length | 212mm |
Blade Style | Round |
Blade Tip Style | Cabinet |
Length | 8-11/32" |
Screwdriver Type | Cabinet |
RoHS Compliant | NA |
4 IN CAB PT SCDR | Klein Tools 605-4 | RS Americas |
Screwdriver | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 6054?
Additional datasheets, footprints and schematics for 6054 are listed on our Part Details page. You can also find images and similar parts to 6054 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6054 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6054 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6054 fall under?
The 6054 is listed under Cable Leads & Connectors > Connectors > Test Connectors & IC Clips.
Can I view similar or alternative parts?
You can view similar parts to 6054 when available in the Test Connectors & IC Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6054 you can contact the distributor directly for product support, shipping queries etc.
Is the 6054 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6054 have stock available?
Authorised distributors including Future Electronics, RS, RS Americas, Carlton-Bates and Newark Electronics have stock available or on a lead time for 6054.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6054 often in real-time on the comparison pages.
What if I can't find stock of 6054?
You can fill out our help required form which you can use to request a quote for 6054 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.