Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | 50.862g |
---|---|
Plating Thickness | 100µin, 2.54µm |
Splice Material | Copper |
Plating Material | Tin |
Splice Features | Sight Hole |
Splice Capacity | 1 |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Contact Plating Thickness | 2.54µin, 100µm |
Wire Size | 119500 – 150500CMA, 60.6 – 76.3mm², 00AWG |
Barrel Inside Diameter | 12.8in, .504mm |
Material Thickness | 2.03in, .08mm |
Outside Diameter | .693in, 17.6mm |
Overall Length | 36.5in, 1.43mm |
Agency/Standard Number | LR7189, E13288 |
Agency/Standard | CSA, UL |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Military Category | No |
Packaging Method | Bag/Box |
Packaging Quantity | 1 |
Wire/Cable Type | Solid, Stranded |
Support Style | Non-Insulation Support |
Barrel Type | Closed |
Splice Type | Butt Splice |
Product Type | Splice |
Barrel Style | Standard |
Sealable | Yes |
Insulated | No |
Serrated | No |
Operating Temperature Range | 170°C, 338°F |
2/0 Butt Splice & Hst Pre-Pak |Te Connectivity 605183-1 | Newark Electronics |
Special Order: 2/0 BUTT SPLICE & HST PRE-PAK Splice Type: Butt Splice Wire Size: 2/0 AWG Wire Size: 60.6 – 76.3 mm² Sealable: Yes Splice Capacity: 1 Butt Splice 2/0 AWG 60.6 – 76.3 mm² | Electrical Wire Splice | Part Number: 605183-1 | Internal Number: 605183-1 | TE Connectivity | TE Store |
2-0 BUTT SPLICE AND HST PRE-PAK | Power and Signal Group |
Where can I find additional details, specifications and documents for a 605183-1?
Additional datasheets, footprints and schematics for 605183-1 are listed on our Part Details page. You can also find images and similar parts to 605183-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 605183-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 605183-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 605183-1 fall under?
The 605183-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 605183-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 605183-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 605183-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 605183-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Power and Signal Group have stock available or on a lead time for 605183-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 605183-1 often in real-time on the comparison pages.
What if I can't find stock of 605183-1?
You can fill out our help required form which you can use to request a quote for 605183-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.