Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Plating Thickness | 2.54µm, 100µin |
Weight per Piece | 35.551g |
Splice Material | Copper |
Splice Features | Sight Hole |
Splice Capacity | 1 |
Contact Plating Thickness | 100µm, 2.54µin |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Overall Length | 36.09in, 1.421mm |
Outside Diameter | .613in, 15.57mm |
Wire Size | 83700 – 119500CMA, 0AWG, 53.5mm² |
Material Thickness | 1.78in, .070mm |
Barrel Inside Diameter | 11.28in, .444mm |
Agency/Standard Number | E13288, LR7189 |
Agency/Standard | CSA, UL |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Military Category | No |
Packaging Quantity | 1 |
Packaging Method | Bag/Box |
Sealable | Yes |
Wire/Cable Type | Solid, Stranded |
Barrel Style | Standard |
Barrel Type | Closed |
Serrated | No |
Insulated | No |
Support Style | Non-Insulation Support |
Product Type | Splice |
Splice Type | Butt Splice |
Operating Temperature Range | 170°C, 338°F |
1/0 Butt Splice & Hst Pre-Pak |Amp Te Connectivity 605181-1 | Newark Electronics |
Special Order: 1/0 BUTT SPLICE & HST PRE-PAK Splice Type: Butt Splice Wire Size: 1/0 AWG Wire Size: 53.5 mm² Sealable: Yes Splice Capacity: 1 Butt Splice 1/0 AWG 53.5 mm² | Electrical Wire Splice | Part Number: 605181-1 | Internal Number: 605181-1 | TE Connectivity | TE Store |
1-0 BUTT SPLICE AND HST PRE-PAK | Power and Signal Group |
Where can I find additional details, specifications and documents for a 605181-1?
Additional datasheets, footprints and schematics for 605181-1 are listed on our Part Details page. You can also find images and similar parts to 605181-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 605181-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 605181-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 605181-1 fall under?
The 605181-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 605181-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 605181-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 605181-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 605181-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Power and Signal Group have stock available or on a lead time for 605181-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 605181-1 often in real-time on the comparison pages.
What if I can't find stock of 605181-1?
You can fill out our help required form which you can use to request a quote for 605181-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.