Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.57
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Current Rating | 5A |
---|---|
Mounting Hole Dia | 1.32mm |
Operating Voltage | 2.1kV |
Insulator Colour | Red |
Body Material | Nylon |
Breakdown Voltage | 2100Vrms |
Capacitance | 1pF |
Colour | Red |
RoHS Compliant | Yes |
TEST JACK (RED) | Heilind Electronics |
Test Jack, Horizontal, 5A, Red | Newark Electronics |
Horizontal Miniature Red Test Jack Accepts .08 inch Tip | Future Electronics |
Test Jack, Horizontal-Mini, PC Mount, .208 OD, Body Red Nylon | Keystone Electronics 6049 | RS Americas |
Jack | Carlton-Bates |
Test Plugs & Test Jacks MINI HORZ TEST JK RD | Sager |
Where can I find additional details, specifications and documents for a 6049?
Additional datasheets, footprints and schematics for 6049 are listed on our Part Details page. You can also find images and similar parts to 6049 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6049 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6049 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6049 fall under?
The 6049 is listed under Tools & Production Supplies > More Tools & Production Supplies.
Can I view similar or alternative parts?
You can view similar parts to 6049 when available in the More Tools & Production Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6049 you can contact the distributor directly for product support, shipping queries etc.
Is the 6049 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6049 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for 6049.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6049 often in real-time on the comparison pages.
What if I can't find stock of 6049?
You can fill out our help required form which you can use to request a quote for 6049 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.