Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | No |
---|---|
Plating Material | Unplated |
Connection Capacity | Single |
Contact Base Material | Brass |
Terminal Type | Receptacle |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Terminal Orientation | Straight |
Overall Length | 14.98mm, .59in |
Mating Tab Thickness | .51mm, .02in |
Mating Tab Width | 4.75mm, .187in |
Wire Size | .82 – 1.31mm², 18 – 16AWG |
Accepts Wire Insulation Diameter Range | .105 – .21in, 2.67 – 5.33mm |
Receptacle Terminal Stock Thickness | .3mm, .012in |
UL Rating | Listed |
CSA Certified | Yes |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Line | Premier |
Packaging Method | Strip/Reel |
Packaging Quantity | 18000 |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Insulated | No |
Wire Stop | Yes |
Insertion Force | Normal |
Sealable | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
187 FASTON REC 18-16 AWG BR Quick Disconnect Terminal Type: Receptacle Wire Size: 18 – 16 AWG Wire Size: .82 – 1.31 mm² Wire Size: 1624 – 2582 CMA Mating Tab Width: 4.75 mm Receptacle 18 – 16 AWG .82 – 1.31 mm² 1624 – 2582 CMA | Quick Disconnect | Part Number: 60487-1 | Internal Number: 60487-1 | TE Connectivity | TE Store |
187 Fast Rcpt Is 18-16 2 18Br Rohs Compliant: Yes |Amp Te Connectivity 60487-1 | Newark Electronics |
Quick Disconnect Terminal 16-18AWG RCP 14.99mm 5.59mm Strip | Avnet America |
Where can I find additional details, specifications and documents for a 60487-1?
Additional datasheets, footprints and schematics for 60487-1 are listed on our Part Details page. You can also find images and similar parts to 60487-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60487-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60487-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60487-1 fall under?
The 60487-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 60487-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60487-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 60487-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60487-1 have stock available?
Authorised distributors including Chip One Stop, TE Store, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 60487-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60487-1 often in real-time on the comparison pages.
What if I can't find stock of 60487-1?
You can fill out our help required form which you can use to request a quote for 60487-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.