Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Ionizer Type | Overhead |
---|---|
Supply Voltage VAC | 120V |
Flow Rate Max | 300cu.ft/min |
Height | 3.5" |
Plug Type | US |
Width | 6.5" |
RoHS Compliant | Yes |
Ionizer, Overhead, 3-Fan,120Vac | Newark Electronics |
Overhead Ionizer,3 Fans,120 VAC, Chargebuster, Static Charge Control, ESD, US Plug | Desco 60473 | RS Americas |
Where can I find additional details, specifications and documents for a 60473?
Additional datasheets, footprints and schematics for 60473 are listed on our Part Details page. You can also find images and similar parts to 60473 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60473 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60473 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60473 fall under?
The 60473 is listed under Lighting Products > More Lighting Products.
Can I view similar or alternative parts?
You can view similar parts to 60473 when available in the More Lighting Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60473 you can contact the distributor directly for product support, shipping queries etc.
Is the 60473 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60473 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 60473.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60473 often in real-time on the comparison pages.
What if I can't find stock of 60473?
You can fill out our help required form which you can use to request a quote for 60473 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.