Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Ionizer Type | Overhead |
---|---|
Supply Voltage VAC | 120V |
Product Range | - |
Overhead Ionizer W/Light, 3 Fan, 120Vac | Newark Electronics |
Ionizer, Chargebuster, Overhead,2 Cool White Lights,3 Fans,120 VAC, Steel | Desco 60468 | RS Americas |
OVERHEAD IONIZER W/LIGHT, 3 FAN, 120VAC | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 60468?
Additional datasheets, footprints and schematics for 60468 are listed on our Part Details page. You can also find images and similar parts to 60468 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60468 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60468 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60468 fall under?
The 60468 is listed under Static Control Site Safety & Clean Room Products > ESD Protection Products > Ionisers.
Can I view similar or alternative parts?
You can view similar parts to 60468 when available in the Ionisers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60468 you can contact the distributor directly for product support, shipping queries etc.
Is the 60468 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60468 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 60468.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60468 often in real-time on the comparison pages.
What if I can't find stock of 60468?
You can fill out our help required form which you can use to request a quote for 60468 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.