Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Fully Insulated | No |
---|---|
Plating Material | Pre-Tin |
Connection Capacity | Single |
Contact Base Material | Brass |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Barrel Type | Open |
Terminal & Splice Type | Receptacle |
Accepts Wire Insulation Diameter Range | .06 – .1in, 1.52 – 2.54mm |
Overall Length | .635in, 16.13mm |
Wire Size | .32 – .82mm², 22 – 18AWG |
Mating Tab Thickness | .304mm, .012in |
Mating Tab Width | 2.8mm, .11in |
Receptacle Terminal Stock Thickness | .25mm, .01in |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Packaging Quantity | 15000 |
Packaging Method | Strip/Reel |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Insulated | No |
Terminates To | Wire & Cable |
Sealable | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Where can I find additional details, specifications and documents for a 60415-7?
Additional datasheets, footprints and schematics for 60415-7 are listed on our Part Details page. You can also find images and similar parts to 60415-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60415-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60415-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60415-7 fall under?
The 60415-7 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 60415-7 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60415-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 60415-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60415-7 have stock available?
There is no stock from authorised distributors for 60415-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60415-7 often in real-time on the comparison pages.
What if I can't find stock of 60415-7?
You can fill out our help required form which you can use to request a quote for 60415-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.