Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$4.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.99
|
310
in stock
|
Buy Now | |
Newark Electronics
from US$11.29
|
108
in stock
|
Buy Now | |
element14
from US$9.87
|
69
in stock
|
Buy Now | |
Farnell
from US$9.55
|
69
in stock
|
Buy Now | |
Conrad
from US$4.44
|
48
in stock
|
Buy Now | |
RS Americas
from US$10.08
|
46
in stock
|
Buy Now | |
Rapid Electronics
from US$13.04
|
5
in stock
|
Buy Now | |
Carlton-Bates
from US$9.71
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Braid Material | Oxygen Free Copper |
---|---|
Width | 2.79mm |
Length | 10ft |
Braid Colour | Blue |
Braid Size | #4 |
Features | Packaged in ESD-Safe Static-Dissipative Bobbin |
Flux Type | No Clean |
RoHS Compliant | Yes |
No Clean SD Desolder Braid 3m x 2.79mm | RS |
Braid, Desoldering, No Clean Sd, 10Ft | Newark Electronics |
DESOLDERING BRAID, 2.8MM, 3.0M | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 60-4-10?
Additional datasheets, footprints and schematics for 60-4-10 are listed on our Part Details page. You can also find images and similar parts to 60-4-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60-4-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60-4-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60-4-10 fall under?
The 60-4-10 is listed under Tools & Production Supplies > Soldering Stations & Accessories > Desoldering > Desoldering Braid / Wick.
Can I view similar or alternative parts?
You can view similar parts to 60-4-10 when available in the Desoldering Braid / Wick range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60-4-10 you can contact the distributor directly for product support, shipping queries etc.
Is the 60-4-10 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 60-4-10 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Conrad have stock available or on a lead time for 60-4-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60-4-10 often in real-time on the comparison pages.
What if I can't find stock of 60-4-10?
You can fill out our help required form which you can use to request a quote for 60-4-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.