Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Fish Line |
---|---|
For Use With | Greenlee 690-15 Vacuum Power Fishing System |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Tool Type | Hydraulic |
---|---|
For Use With | 6-4/0AWG Terminals |
Crimp Size | 6AWG to 4/0AWG |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Computer Switch Type | KVM |
---|---|
No. of Ways | 4 |
For Use With | PCs |
No. of Ports | 4Ports |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 604?
Additional datasheets, footprints and schematics for 604 are listed on our Part Details page. You can also find images and similar parts to 604 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 604 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 604 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 604 fall under?
The 604 is listed under Tools & Production Supplies > More Tools & Production Supplies.
Can I view similar or alternative parts?
You can view similar parts to 604 when available in the More Tools & Production Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 604 you can contact the distributor directly for product support, shipping queries etc.
Is the 604 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 604 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Relay Specialties have stock available or on a lead time for 604.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 604 often in real-time on the comparison pages.
What if I can't find stock of 604?
You can fill out our help required form which you can use to request a quote for 604 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.