Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Plating Material | Unplated |
---|---|
Terminal Angle | Straight |
Contact Base Material | Brass |
Underplating Material | None |
Terminal & Splice Type | Spade Tongue |
Terminal Orientation | Straight |
Barrel Inside Diameter | .06in, .115in, 1.52mm, 2.92mm |
Wire Insulation Diameter (Min) | .1in |
Wire Insulation Diameter | .1 – .14in, 2.54 – 3.56mm |
Overall Length | .75in, 19.05mm |
Wire Size | 20 – 16AWG, .5 – 1.4mm², 1021 – 2582CMA |
Wire Insulation Diameter (Max) | 3.556mm, .14in |
Stud Diameter | .138in, 3.51mm |
Tongue Thickness | .02in, .51mm |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 11000 |
Packaging Method | Strip/Reel |
Stud Size | #6, M3.5 |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Shape Description | Square Spade |
Barrel Type | Open Barrel |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
TE Connectivity SPADE CRIMP 20-16 AWG BR Terminals SPADE | Distrelec |
Spade Is 20-16 6 .020Br Rohs Compliant: Yes |Amp Te Connectivity 60389-1 | Newark Electronics |
Spade Tongue Terminal 16-20AWG 19.18mm 7.11mm Strip | Avnet America |
SOLIS SP SPD22-16COM22-18MIL1372 | TE Connectivity 60389-1 | RS Americas |
SPADE CRIMP 20-16 AWG BR | Farnell |
Where can I find additional details, specifications and documents for a 60389-1?
Additional datasheets, footprints and schematics for 60389-1 are listed on our Part Details page. You can also find images and similar parts to 60389-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60389-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60389-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60389-1 fall under?
The 60389-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 60389-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60389-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 60389-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60389-1 have stock available?
Authorised distributors including Distrelec, Newark Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 60389-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60389-1 often in real-time on the comparison pages.
What if I can't find stock of 60389-1?
You can fill out our help required form which you can use to request a quote for 60389-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.