Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Terminal Type | Receptacle |
Pin Diameter | 2.28mm, .09in |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Flag |
Overall Length | 13.97mm, .55in |
Wire Size | 20 – 14AWG, 1021 – 4106CMA, .5 – 2.27mm² |
Wire Insulation Diameter (Max) | .17in, 4.32mm |
Accepts Wire Insulation Diameter Range | 3.05 – 4.32mm, .12 – .17in |
Material Thickness | .018in, .457mm |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Without Locking Dimple |
Packaging Method | Reel |
Packaging Quantity | 5000 |
Barrel Type | Open Barrel |
Insulated | No |
Wire/Cable Type | Discrete Wire |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
090 Pin Flg Rec 20-14 Tpphbz Rohs Compliant: Yes |Amp Te Connectivity 60376-1 | Newark Electronics |
Crimp Terminal 14-20AWG F 14.48mm 5.97mm Tin Strip on Reel | Avnet America |
Where can I find additional details, specifications and documents for a 60376-1?
Additional datasheets, footprints and schematics for 60376-1 are listed on our Part Details page. You can also find images and similar parts to 60376-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60376-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60376-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60376-1 fall under?
The 60376-1 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 60376-1 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60376-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 60376-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60376-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig and Farnell have stock available or on a lead time for 60376-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60376-1 often in real-time on the comparison pages.
What if I can't find stock of 60376-1?
You can fill out our help required form which you can use to request a quote for 60376-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.