Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.54
|
No stock
|
Buy Now | |
Sager
from US$0.58
|
11,432
in stock
|
Buy Now | |
Future Electronics
from US$0.69
|
4,118
in stock
|
Buy Now | |
Heilind Electronics
from US$0.71
|
2,190
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.71
|
657
in stock
|
Buy Now | |
RS Americas
from US$0.54
|
365
in stock
|
Buy Now | |
Rutronik
from US$0.75
|
-
|
Buy Now | |
Newark Electronics
from US$14.46
|
-
|
Buy Now | |
element14
from US$0.54
|
-
|
Buy Now | |
Carlton-Bates
from US$0.66
|
-
|
Buy Now |
Lubricant Type | - |
---|---|
Dispensing Method | Can |
Weight | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Volume | 650ml |
Colour | Amber |
Lubricant Applications | Hardware Mechanical |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | - |
---|---|
Current Rating | 5A |
Mounting Hole Dia | 1.32mm |
Operating Voltage | 1.5kV |
Insulator Colour | Red |
Product Range | - |
Colour | Red |
Connector Mounting | PCB Mount |
Contact Material | Brass |
Test Plugs & Test Jacks KEYSTONE TP RED | Sager |
Vertical Miniature Red Test Jack Accepts 0.08 inch Tip | Future Electronics |
TEST JACK (RED) | Heilind Electronics |
Test Jack Vertical PCB .312 L OD .187 Nylon 6/6-Red Brass/Silver | Keystone Electronics 6037 | RS Americas |
PC TEST JACK RED | Rutronik |
Jack | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Phillips Tip Size | #2 |
---|---|
Blade Length | 178mm |
Overall Length | 287mm |
Blade Style | Round |
Blade Tip Style | Phillips |
Length | 11-5/16" |
Screwdriver Type | Phillips |
RoHS Compliant | NA |
Screwdriver, Phillips Head, 281Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 6037?
Additional datasheets, footprints and schematics for 6037 are listed on our Part Details page. You can also find images and similar parts to 6037 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6037 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6037 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6037 fall under?
The 6037 is listed under Tools & Maintenance > Cleaning & Chemicals > Lubricants Grease & Oil.
Can I view similar or alternative parts?
You can view similar parts to 6037 when available in the Lubricants Grease & Oil range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6037 you can contact the distributor directly for product support, shipping queries etc.
Is the 6037 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6037 have stock available?
Authorised distributors including Sager, Future Electronics, Heilind Electronics, Heilind Electronics Asia and RS Americas have stock available or on a lead time for 6037.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6037 often in real-time on the comparison pages.
What if I can't find stock of 6037?
You can fill out our help required form which you can use to request a quote for 6037 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.