Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
603625-000,
1194777-6 |
Prices starting from US$61.54
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$61.54
|
142
in stock
|
Buy Now | |
Newark Electronics
from US$99.63
|
142
in stock
|
Buy Now | |
Rapid Electronics
from US$112.61
|
142
in stock
|
Buy Now | |
Chip One Stop
from US$69.40
|
142
in stock
|
Buy Now | |
Avnet America
from US$88.97
|
-
|
Buy Now | |
Sager
from US$70.10
|
-
|
Buy Now | |
Farnell
from US$158.11
|
-
|
Buy Now |
Adapter Plating Material | Cadmium (AMS-QQ-P-416 Type II, Class 3) |
---|---|
TE Adapter Code | 15 |
Material | Aluminum |
Color | Olive Drab |
Adapter Entry Size | 5 |
Cable Diameter Range | .156 – .25in, 4 – 6.4mm |
Cable Entry Diameter | .01 – .31in, .2 – 7.9mm |
Connector Detail Specification Number | AS31001, AS31011, AS31071, AS31081, AS31061 |
Connector General Specification Number | AS50151 Solder Contact with ENDBELL |
Style | Tinel-Lock Adapter |
Connector Shell Size | 20, 22 |
Termination Device Type | Side-Entry Tinel-Lock Ring, Tinel-Lock Ring |
Pluggable I/O Accessory Type | Tinel-Lock Adapter |
Adapter Angle | 00 |
Termination Device Included | TR05AI |
Overbraid Termination | Tinel-Lock Ring |
Operating Temperature Range | -65 – 175°C, -85 – 347°F |
Salt Spray Resistance | 500Hr |
Circular Mil Spec Strain Reliefs&adapters Adapter |Raychem Te Connectivity 603625-000 | Newark Electronics |
Circular MIL Spec Strain Reliefs&Adapters ADAPTER | Rapid Electronics |
TE Connectivity Circular MIL Spec Strain Reliefs & Adapters ADAPTER | Distrelec |
Circular MIL Spec Strain Reliefs & Adapters ADAPTER | Sager |
Where can I find additional details, specifications and documents for a 603625-000?
Additional datasheets, footprints and schematics for 603625-000 are listed on our Part Details page. You can also find images and similar parts to 603625-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 603625-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 603625-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 603625-000 fall under?
The 603625-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 603625-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 603625-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 603625-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 603625-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 603625-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 603625-000 often in real-time on the comparison pages.
What if I can't find stock of 603625-000?
You can fill out our help required form which you can use to request a quote for 603625-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.