Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
603573-000,
7-1194776-3 |
Prices starting from US$97.37
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$213.06
|
15
in stock
|
Buy Now | |
Newark Electronics
from US$192.93
|
15
in stock
|
Buy Now | |
Rapid Electronics
from US$233.24
|
15
in stock
|
Buy Now | |
Chip One Stop
from US$183.00
|
15
in stock
|
Buy Now | |
Farnell
from US$399.53
|
12
in stock
|
Buy Now | |
Avnet America
from US$151.89
|
-
|
Buy Now | |
Sager
from US$97.37
|
-
|
Buy Now |
Color | Olive Drab |
---|---|
TE Adapter Code | 40 |
Material | Aluminum |
Adapter Plating Material | Cadmium (AMS-QQ-P-416 Type II, Class 3) |
Adapter Entry Size | 16 |
Cable Diameter Range | 12.7 – 20.3mm, .5 – .8in |
Cable Entry Diameter | .2 – 25.4mm, .01 – 1in |
Connector Detail Specification Number | D38999/40, D38999/20, D38999/26, D38999/46, D38999/24, D38999/42, D38999/47 |
Connector General Specification Number | MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series III/Class C,F,K,W |
Style | Tinel-Lock Adapter |
Termination Device Type | Side-Entry Tinel-Lock Ring, Tinel-Lock Ring |
Pluggable I/O Accessory Type | Tinel-Lock Adapter |
Termination Device Included | TR16AI |
Connector Shell Size | H, 23 |
Adapter Angle | 90 |
Overbraid Termination | Tinel-Lock Ring |
Salt Spray Resistance | 500Hr |
Operating Temperature Range | -65 – 175°C, -85 – 347°F |
Circular Connector Adapter, Aluminum Alloy |Raychem Te Connectivity 603573-000 | Newark Electronics |
Circular MIL Spec Strain Reliefs&Adapters | Rapid Electronics |
TE Connectivity Cable Accessories Cable Termination Adapters Tinel Lock Aluminum Alloy Olive Drab | Distrelec |
CIRCULAR CLAMPS-STRAIN RELIEFS CONNECTOR | Farnell |
Tinel-Lock Backshell with Ring for MIL-DTL-38999 Series III & IV Circular Connectors 23 Size Right Angle Aluminum Alloy | Avnet America |
Circular MIL Spec Strain Reliefs & Adapters TXR40AB90-2216AI | Sager |
Where can I find additional details, specifications and documents for a 603573-000?
Additional datasheets, footprints and schematics for 603573-000 are listed on our Part Details page. You can also find images and similar parts to 603573-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 603573-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 603573-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 603573-000 fall under?
The 603573-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 603573-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 603573-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 603573-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 603573-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 603573-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 603573-000 often in real-time on the comparison pages.
What if I can't find stock of 603573-000?
You can fill out our help required form which you can use to request a quote for 603573-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.