Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Input Voltage | 277VAC |
---|---|
Input Power | 65W |
Luminous Flux | 8450lm |
Light Color | White |
IP Rating | IP65 |
RoHS Compliant | Yes |
Led Light, 65W, White, 8450Lm, 277Vac | Newark Electronics |
Where can I find additional details, specifications and documents for a 60356?
Additional datasheets, footprints and schematics for 60356 are listed on our Part Details page. You can also find images and similar parts to 60356 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60356 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60356 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60356 fall under?
The 60356 is listed under Lighting Products > LED Harsh Environment Lighting.
Can I view similar or alternative parts?
You can view similar parts to 60356 when available in the LED Harsh Environment Lighting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60356 you can contact the distributor directly for product support, shipping queries etc.
Is the 60356 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 60356 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for 60356.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60356 often in real-time on the comparison pages.
What if I can't find stock of 60356?
You can fill out our help required form which you can use to request a quote for 60356 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.