Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fit All W.m. Discharge Hose 6 |Eastman 60355 | Newark Electronics |
FIT ALL W.M. DISCHARGE HOSE 6 62X8189 | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Input Voltage | 277VAC |
---|---|
Input Power | 65W |
Luminous Flux | 8450lm |
Light Color | White |
IP Rating | IP65 |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 60355?
Additional datasheets, footprints and schematics for 60355 are listed on our Part Details page. You can also find images and similar parts to 60355 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60355 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60355 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60355 fall under?
The 60355 is listed under Electrical > Spare & Repair Parts.
Can I view similar or alternative parts?
You can view similar parts to 60355 when available in the Spare & Repair Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60355 you can contact the distributor directly for product support, shipping queries etc.
Is the 60355 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60355 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 60355.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60355 often in real-time on the comparison pages.
What if I can't find stock of 60355?
You can fill out our help required form which you can use to request a quote for 60355 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.