Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E49638-000,
AMP-0-0603502-3 |
Prices starting from US$1.93
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.55
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.94
|
-
|
Buy Now | |
Future Electronics
from US$2.31
|
-
|
Buy Now | |
Avnet America
from US$2.05
|
-
|
Buy Now | |
Avnet Asia
from US$1.93
|
-
|
Buy Now | |
Boersig
from US$2.11
|
-
|
Buy Now | |
TE Store
from US$2.91
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | .003oz |
---|---|
Splice Material | Copper |
Insulation Type | Pre-Insulated |
Color | Red |
Plating Material | Tin |
Insulation Sleeve Material | Nylon |
Insulation Material | Nylon |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Outside Diameter | .175in, 4.445mm |
Inside Diameter (Recovered) | .065in, 1.651mm |
Overall Length | 1.693in, 43.002mm |
Wire Size | 509 – 1900CMA, 22 – 18AWG, .3 – .9mm² |
Wire Insulation Diameter (Max) | 4mm, .17in |
Operating Voltage | 600 V |
Government Qualified | No |
Heavy Duty | No |
Military Category | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Splice Type | Butt Splice |
Insulated | Yes |
Barrel Type | Closed Barrel |
Sealable | Yes |
Product Type | Splice |
Support Style | Insulation Support |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Butt Splice, 16Awg-22Awg, Red | Newark Electronics |
Terminal Butt Splice Inline Individual Openings Connector Crimp 16-22 AWG Red | Future Electronics |
Splice Terminal 16-22AWG 36.51mm Tin Loose Piece | Avnet America |
TE Connectivity - AMP Splice PRE-INSUL SEALED SPLICE 22-16 | Distrelec |
PRE-INSUL SEALED SPLICE 22-16 Splice Type: Butt Splice Wire Size: 22 – 18 AWG Wire Size: .3 – .9 mm² Sealable: Yes Compatible Insulation Diameter Range: .17 in Butt Splice 22 – 18 AWG .3 – .9 mm² | Electrical Wire Splice | Part Number: 603502-3 | Internal Number: 603502-3 | Alias Number: AMP-0-0603502-3 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | DuraSeal Series |
RoHS: | Unknown |
Insulator Colour | Red |
---|---|
Product Range | DuraSeal Series |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Conductor Area CSA | 0.9mm² |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (12-Jan-2017) |
Where can I find additional details, specifications and documents for a 603502-3?
Additional datasheets, footprints and schematics for 603502-3 are listed on our Part Details page. You can also find images and similar parts to 603502-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 603502-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 603502-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 603502-3 fall under?
The 603502-3 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 603502-3 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 603502-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 603502-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 603502-3 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Avnet Asia and Boersig have stock available or on a lead time for 603502-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 603502-3 often in real-time on the comparison pages.
What if I can't find stock of 603502-3?
You can fill out our help required form which you can use to request a quote for 603502-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.