Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Insulation Type | Pre-Insulated |
Insulation Sleeve Material | Nylon |
Color | Red |
Weight per Piece | .003oz |
Splice Material | Copper |
Insulation Material | Nylon |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Outside Diameter | .175in, 4.445mm |
Inside Diameter (Recovered) | .065in, 1.651mm |
Overall Length | 1.693in, 43.002mm |
Wire Size | 509 – 1900CMA, 22 – 18AWG, .3 – .9mm² |
Wire Insulation Diameter (Max) | 4.32mm, .17in |
Operating Voltage | 600 V |
Government Qualified | No |
Heavy Duty | No |
Military Category | No |
Packaging Quantity | 50 |
Packaging Method | Loose Piece |
Product Type | Splice |
Support Style | Insulation Support |
Insulated | Yes |
Splice Type | Butt Splice |
Barrel Type | Closed Barrel |
Sealable | Yes |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Pre-Insul Sealed Splice 22-16 Rohs Compliant: Yes |Amp Te Connectivity 603502-2 | Newark Electronics |
Splice Terminal 16-22AWG 36.51mm Tin Loose Piece | Avnet America |
PRE-INSUL SEALED SPLICE 22-16 Splice Type: Butt Splice Wire Size: 22 – 18 AWG Wire Size: .3 – .9 mm² Sealable: Yes Compatible Insulation Diameter Range: .17 in Butt Splice 22 – 18 AWG .3 – .9 mm² | Electrical Wire Splice | Part Number: 603502-2 | Internal Number: 603502-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 603502-2?
Additional datasheets, footprints and schematics for 603502-2 are listed on our Part Details page. You can also find images and similar parts to 603502-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 603502-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 603502-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 603502-2 fall under?
The 603502-2 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 603502-2 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 603502-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 603502-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 603502-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store, Farnell and Power and Signal Group have stock available or on a lead time for 603502-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 603502-2 often in real-time on the comparison pages.
What if I can't find stock of 603502-2?
You can fill out our help required form which you can use to request a quote for 603502-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.