Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.18
|
346
in stock
|
Buy Now | |
RS Americas
from US$2.66
|
1,231
in stock
|
Buy Now | |
Newark Electronics
from US$6.08
|
563
in stock
|
Buy Now | |
Farnell
from US$5.40
|
290
in stock
|
Buy Now | |
element14
from US$5.60
|
279
in stock
|
Buy Now | |
Conrad
from US$7.78
|
240
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.05
|
88
in stock
|
Buy Now | |
Jameco Electronics
from US$4.79
|
25
in stock
|
Buy Now | |
Carlton-Bates
from US$2.54
|
-
|
Buy Now | |
Sager
from US$27.27
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Wipe Material | Polyester & Cellulose |
---|---|
Wipe Width | 310mm |
Wipe Length | 420mm |
Product Range | - |
Length | 42cm |
Width | 31cm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Braid Material | Copper |
---|---|
Width | 2mm |
Length | 5ft |
Braid Colour | Green |
Braid Size | #3 |
Features | Packaged in ESD-Safe Static-Dissipative Bobbin |
Flux Type | No Clean |
Roll Length | 5ft |
RoHS Compliant | Yes |
Braid, Desoldering, No Clean Sd, 5Ft | Newark Electronics |
No clean SD desolder braid,1.5m Lx1.9mmW | RS |
DESOLDERING BRAID, 1.9MM, 1.5M | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Customer Item | Carlton-Bates |
Where can I find additional details, specifications and documents for a 6035?
Additional datasheets, footprints and schematics for 6035 are listed on our Part Details page. You can also find images and similar parts to 6035 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6035 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6035 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6035 fall under?
The 6035 is listed under Tools & Maintenance > Cleaning & Chemicals > Janitorial & Cleaning Products.
Can I view similar or alternative parts?
You can view similar parts to 6035 when available in the Janitorial & Cleaning Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6035 you can contact the distributor directly for product support, shipping queries etc.
Is the 6035 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6035 have stock available?
Authorised distributors including RS Americas, Newark Electronics, RS, Farnell and element14 have stock available or on a lead time for 6035.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6035 often in real-time on the comparison pages.
What if I can't find stock of 6035?
You can fill out our help required form which you can use to request a quote for 6035 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.